CEN - EN 1533

Wood flooring - Determination of bending strength under static load - Test methods

active, Most Current
Organization: CEN
Publication Date: 1 August 2010
Status: active
Page Count: 20
ICS Code (Semi-manufactures of timber): 79.080
scope:

This European Standard specifies methods of determining the bending strength of wood flooring under static load: a method with a static line load and a method with a static point load.

The methods apply to wood flooring installed on a non-continuous support and thus assuming static loadbearing conditions.

Document History

EN 1533
August 1, 2010
Wood flooring - Determination of bending strength under static load - Test methods
This European Standard specifies methods of determining the bending strength of wood flooring under static load: a method with a static line load and a method with a static point load. The methods...
March 1, 2000
Wood and Parquet Flooring - Determination of Bending Properties - Test Methods
A description is not available for this item.

References

Advertisement