CEN - EN 3660-010
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 010: Cable outlet, style K, straight, shielded, sealed, for heat shrinkable boot - Product standard
active, Most Current
Organization: | CEN |
Publication Date: | 1 June 2010 |
Status: | active |
Page Count: | 20 |
ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard defines a range of cable outlets, style K, straight, shielded, sealed for heat shrinkable boots, for use under the following conditions.
Associated electrical connector(s) : EN 3660-002
Temperature range Class N : − 65 °C to 200 °C
Class W : − 65 °C to 175 °C
Class K : − 65 °C to 260 °C
Document History
EN 3660-010
June 1, 2010
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 010: Cable outlet, style K, straight, shielded, sealed, for heat shrinkable boot - Product standard
This European Standard defines a range of cable outlets, style K, straight, shielded, sealed for heat shrinkable boots, for use under the following conditions.
Associated electrical connector(s) :...