IEC 61158-4-3

Industrial communication networks – Fieldbus specifications – Part 4-3: Data-link layer protocol specification – Type 3 elements

inactive
Buy Now
Organization: IEC
Publication Date: 1 August 2010
Status: inactive
Page Count: 174
ICS Code (Networking): 35.110
ICS Code (Data link layer): 35.100.20
ICS Code (Manufacturing engineering): 25
scope:

General

The data-link layer provides basic time-critical messaging communications between devices in an automation environment.

This protocol provides communication opportunities to a pre-selected "master" subset of datalink entities in a cyclic asynchronous manner, sequentially to each of those data-link entities. Other data-link entities communicate only as permitted and delegated by those master datalink entities.

For a given master, its communications with other data-link entities can be cyclic, or acyclic with prioritized access, or a combination of the two.

This protocol provides a means of sharing the available communication resources in a fair manner. There are provisions for time synchronization and for isochronous operation.

Specifications

This standard specifies

a) procedures for the timely transfer of data and control information from one data-link user entity to a peer user entity, and among the data-link entities forming the distributed datalink service provider;

b) the structure of the fieldbus DLPDUs used for the transfer of data and control information by the protocol of this standard, and their representation as physical interface data units.

Procedures

The procedures are defined in terms of

a) the interactions between peer DL-entities (DLEs) through the exchange of fieldbus DLPDUs;

b) the interactions between a DL-service (DLS) provider and a DLS-user in the same system through the exchange of DLS primitives;

c) the interactions between a DLS-provider and a Ph-service provider in the same system through the exchange of Ph-service primitives.

Applicability

These procedures are applicable to instances of communication between systems which support time-critical communications services within the data-link layer of the OSI or fieldbus reference models, and which require the ability to interconnect in an open systems interconnection environment.

Profiles provide a simple multi-attribute means of summarizing an implementation's capabilities, and thus its applicability to various time-critical communications needs.

Conformance

This standard also specifies conformance requirements for systems implementing these procedures. This standard does not contain tests to demonstrate compliance with such requirements.

Document History

April 1, 2019
Industrial communication networks – Fieldbus specifications – Part 4-3: Data-link layer protocol specification – Type 3 elements
General The data-link layer provides basic time-critical messaging communications between devices in an automation environment. This protocol provides communication opportunities to a pre-selected...
August 1, 2014
Industrial communication networks – Fieldbus specifications – Part 4-3: Data-link layer protocol specification – Type 3 elements
The data-link layer provides basic time-critical messaging communications between devices in an automation environment. This protocol provides communication opportunities to a pre-selected "master"...
IEC 61158-4-3
August 1, 2010
Industrial communication networks – Fieldbus specifications – Part 4-3: Data-link layer protocol specification – Type 3 elements
General The data-link layer provides basic time-critical messaging communications between devices in an automation environment. This protocol provides communication opportunities to a pre-selected...
December 1, 2007
Industrial communication networks - Fieldbus specifications - Part 4-3: Data-link layer protocol specification - Type 3 elements
A description is not available for this item.

References

Advertisement