CEN - EN 4673-004
Aerospace series - Inserts, UNJ threads, self-locking, with self-broaching keys - Part 004: In heat resisting nickel base alloy NIP100HT (Inconel 718), silver plating
| Organization: | CEN |
| Publication Date: | 1 August 2010 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This European Standard specifies the characteristics of self-locking, inserts for Inch series, self-broaching keys, in NI-P100HT, silver plated, for aerospace applications.
Classification: 1 270 MPa 1) / 600 °C 2)
1) Corresponds to the minimum tensile stress which the material is able to withstand at ambient temperature.
2) Maximum temperature that the insert is able to withstand, without permanent alteration to its original characteristics, after ambient temperature has been restored. The maximum temperature is conditioned by the material.
Document History