ETSI - TS 102 587-4
Electromagnetic compatibility and Radio spectrum Matters (ERM); Peer-to-Peer Digital Private Mobile Radio; Part 4: Conformance testing; Abstract Test Suite (ATS)
| Organization: | ETSI |
| Publication Date: | 1 September 2010 |
| Status: | active |
| Page Count: | 27 |
scope:
The present document contains the Abstract Test Suite (ATS) to test the dPMR Call Control (CCL) and Data Link Layer (DLL).
The objective of the present document is to provide a basis for conformance tests for ERM dPMR equipment giving a high probability of air interface inter-operability between different manufacturer's ERM dPMR equipment.
The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [4]) and the ETSI rules for conformance testing (ETS 300 406 [7]) are used as a basis for the test methodology:
• Clause 4 describes the Test Configuration used to test the dPMR Dynamic Link Layer (DLL) and the Call Control Layer (CCL).
• Clause 5 describes the ATS conventions, which are intended to give a better understanding of the ATS.
• Annex A provides guidelines for upper tester implementation as well as testing with an emulated and simulated SUT.
• Annex B provides the TTCN-3 part of the ATS.
• Annex C provides the Partial Protocol Implementation Extra Information for Testing (PIXIT) Proforma of dPMR.
• Annex D provides the Protocol Conformance Test Report (PCTR) Proforma of dPMR.
Document History