AASHTO M 170M

Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe [Metric]

inactive
Buy Now
Organization: AASHTO
Publication Date: 1 January 2010
Status: inactive
Page Count: 24
scope:

This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts.

This specification is the metric counterpart of M 170.

Note 1-This specification is a manufacturing and purchase specification only, and does not include requirements for bedding, backfill, or the relationship between field load condition and the strength classification of pipe. However, experience has shown that the successful performance of this product depends upon the proper selection of the class of pipe, type of bedding and backfill, controlled manufacture in the plant, and care that installation conforms to the construction specifications. The owner of the reinforced concrete pipe specified herein is cautioned that he must correlate the field requirements with the class of pipe specified and provide inspection at the construction site.

Note 2-Attention is called to the specification for reinforced concrete D-load culvert, storm drain, and sewer pipe (M 242M/M 242).

Document History

January 1, 2023
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe [Metric]
This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. This specification is...
January 1, 2022
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe [Metric]
This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. This specification is...
January 1, 2020
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe [Metric]
This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. This specification is...
January 1, 2017
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe [Metric]
This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. This specification is...
January 1, 2015
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe [Metric]
This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. This specification is...
January 1, 2014
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe [Metric]
This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. This specification is...
January 1, 2012
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe [Metric]
This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. This specification is...
AASHTO M 170M
January 1, 2010
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe [Metric]
This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. This specification is...
January 1, 2009
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe [Metric]
A description is not available for this item.
January 1, 2008
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe [Metric]
A description is not available for this item.
January 1, 2007
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe (Metric)
A description is not available for this item.
January 1, 2006
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe (Metric)
A description is not available for this item.
January 1, 2005
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe (Metric)
A description is not available for this item.
January 1, 2004
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe (Metric)
A description is not available for this item.
January 1, 2001
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe (Metric)
A description is not available for this item.
January 1, 2000
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe (Metric)
A description is not available for this item.
January 1, 1998
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe (Metric)
A description is not available for this item.
January 1, 1995
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe (Metric)
A description is not available for this item.
January 1, 1994
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe (Metric)
A description is not available for this item.

References

Advertisement