ISO/IEC 19793

Information technology - Open Distributed Processing - Use of UML for ODP system specifications TECHNICAL CORRIGENDUM 1

inactive
Buy Now
Organization: ISO
Publication Date: 15 September 2010
Status: inactive
Page Count: 5
ICS Code (Software): 35.080
scope:

This Recommendation | International Standard defines use of the Unified Modeling Language (UML 2.1.1 Superstructure Specification, OMG document formal/07-02-05) for expressing system specifications in terms of the viewpoint specifications defined by the Reference Model of Open Distributed Processing (RM-ODP, ITU-T Recs X.901 to X.904 | ISO/IEC 10746 Parts 1 to 4) and the Enterprise Language (ITU-T Rec. X.911 | ISO/IEC 15414). It covers:

a) the expression of a system specification in terms of RM-ODP viewpoint specifications using defined UML concepts and extensions (e.g., structuring rules, technology mappings, etc.);

b) relationships between the resultant RM-ODP viewpoint specifications.

This document is intended for the following audiences:

- ODP modellers who want to use the UML notation for expressing their ODP specifications in a graphical and standard way;

- UML modellers who want to use the RM-ODP concepts and mechanisms to structure their UML system specifications; and

- modelling tool suppliers, who wish to develop UML-based tools that are capable of expressing RM-ODP viewpoint specifications.

Document History

April 1, 2015
Information technology - Open Distributed Processing - Use of UML for ODP system specifications
This Recommendation | International Standard defines use of the unified modelling language (UML 2.4.1 superstructure specification, ISO/IEC 19505-2, for expressing system specifications in terms of...
ISO/IEC 19793
September 15, 2010
Information technology - Open Distributed Processing - Use of UML for ODP system specifications TECHNICAL CORRIGENDUM 1
This Recommendation | International Standard defines use of the Unified Modeling Language (UML 2.1.1 Superstructure Specification, OMG document formal/07-02-05) for expressing system specifications...
December 15, 2008
Information technology - Open Distributed Processing - Use of UML for ODP system specifications
This Recommendation | International Standard defines use of the Unified Modeling Language (UML 2.1.1 Superstructure Specification, OMG document formal/07-02-05) for expressing system specifications...

References

Advertisement