CEN - EN ISO/IEC 15438
Information technology - Automatic identification and data capture techniques - PDF417 bar code symbology specification
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 August 2010 |
| Status: | active |
| Page Count: | 112 |
| ICS Code (Information coding): | 35.040 |
scope:
This International Standard specifies the requirements for the bar code symbology known as PDF417. It specifies PDF417 symbology characteristics, data character encodation, symbol formats, dimensions, error correction rules, reference decoding algorithm, and a number of application parameters.
Document History
EN ISO/IEC 15438
August 1, 2010
Information technology - Automatic identification and data capture techniques - PDF417 bar code symbology specification
This International Standard specifies the requirements for the bar code symbology known as PDF417. It specifies PDF417 symbology characteristics, data character encodation, symbol formats,...
May 1, 2003
Information technology Automatic identification and data capture techniques Bar code symbology specifications PDF417
A description is not available for this item.