SNV - SN EN ISO 9809-1
Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing - Part 1: Quenched and tempered steel cylinders with tensile strength less than 1 100 MPa
inactive
| Organization: | SNV |
| Publication Date: | 1 August 2010 |
| Status: | inactive |
| Page Count: | 56 |
| ICS Code (Pressure vessels): | 23.020.30 |
Document History
June 1, 2020
Gas cylinders - Design, construction and testing of refillable seamless steel gas cylinders and tubes - Part 1: Quenched and tempered steel cylinders and tubes with tensile strength less than 1100 MPa
A description is not available for this item.
SN EN ISO 9809-1
August 1, 2010
Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing - Part 1: Quenched and tempered steel cylinders with tensile strength less than 1 100 MPa
A description is not available for this item.