CGSB - CAN/CGSB-4.2 NO. 19.2-2003

Textile Test Methods Textiles — Tests for Colourfastness — Part C06: Colourfastness to Domestic and Commercial Laundering

inactive
Organization: CGSB
Publication Date: 1 September 2003
Status: inactive
Page Count: 15
ICS Code (Textiles in general): 59.080.01
scope:

This part of ISO 105 specifies methods intended for determining the resistance of the colour of textiles of all kinds and in all forms to domestic or commercial laundering procedures used for normal household articles.  Industrial and hospital articles may be subjected to special laundering procedures which may be more severe in some respects.

The colour loss and staining resulting from desorption and/or abrasive action in one single (S) test closely approximates to one commercial or domestic laundering.  The results of one multiple (M) test may in some cases be approximated by the results of up to five domestic or commercial laundering at temperatures not exceeding 70° C. The M tests are more severe than the S tests because of an increase in mechanical action.

These methods do not reflect the effect of optical brighteners present in commercial washing products.

Document History

Textiles test methods - Textiles - Tests for Colourfastness - Part C06: Colourfastness to Domestic and Commercial Laundering
A description is not available for this item.
CAN/CGSB-4.2 NO. 19.2-2003
September 1, 2003
Textile Test Methods Textiles — Tests for Colourfastness — Part C06: Colourfastness to Domestic and Commercial Laundering
This part of ISO 105 specifies methods intended for determining the resistance of the colour of textiles of all kinds and in all forms to domestic or commercial laundering procedures used for normal...
September 1, 2003
Textile Test Methods Textiles — Tests for Colourfastness — Part C06: Colourfastness to Domestic and Commercial Laundering
A description is not available for this item.

References

Advertisement