ISO 10537
Space data and information transfer systems — Encapsulation service
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 September 2010 |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (Space systems and operations): | 49.140 |
scope:
This International Standard specifies the encapsulation service, which is used by space missions to transfer data units that are not directly transferred by the space data link protocols over a ground-to-space or space-tospace communications link.
The scope and field of application are further detailed in subclauses 1.2 and 1.3 of the enclosed CCSDS publication.
Document History
November 15, 2016
Space data and information transfer systems - Encapsulation service
This Recommended Standard defines the Encapsulation Service in terms of:
a) the service primitives provided to the users of this service;
b) the protocol data units employed by the service...
July 1, 2015
Space data and information transfer systems - Encapsulation service AMENDMENT 1
A description is not available for this item.
ISO 10537
September 15, 2010
Space data and information transfer systems — Encapsulation service
This International Standard specifies the encapsulation service, which is used by space missions to transfer data units that are not directly transferred by the space data link protocols over a...