DS/EN 50329

Railway applications - Fixed installations - Traction transformers

active, Most Current
Buy Now
Organization: DS
Publication Date: 19 August 2010
Status: active
Page Count: 14
ICS Code (Electric traction equipment): 29.280
scope:

This Standard covers specific characteristics of traction transformers as defined in 1.3.1, used in traction substation or along the track for the supply of power to a.c. and d.c. traction systems or to provide power to auxiliary services. Traction transformers are either - single-phase traction transformers, - single-, three- or poly-phase rectifier-transformers or converter/inverter-transformers for d.c. or a.c. contact line, - single phase auto-transformers for traction power supply, - single- or three-phase auxiliary transformers at traction supply voltage. Transformers feeding a.c. contact lines are covered by EN 60076. Dry-type transformers are covered by HD 464. These standards are valid with the additional requirements given in this document. For transformers feeding contact lines through static converters EN 61378-1 may assist, but modified or additional requirements are given in this document. NOTE Transformers mounted on-board traction vehicles are covered by EN 60310 and are excluded from the scope of this document. Electromagnetic compatibility is ruled by EN 60076-1 which states that a transformer may be considered a passive element in this respect. Some accessories however are subject to EMC requirements and shall comply with EN 50121-5.

Document History

DS/EN 50329
August 19, 2010
Railway applications - Fixed installations - Traction transformers
This Standard covers specific characteristics of traction transformers as defined in 1.3.1, used in traction substation or along the track for the supply of power to a.c. and d.c. traction systems or...
October 11, 2007
Railway applications - Fixed installations - Traction transformers
This Standard covers specific characteristics of traction transformers as defined in 1.3.1, used in traction substation or along the track for the supply of power to a.c. and d.c. traction systems or...
August 29, 2003
Railway applications - Fixed installations - Traction transformers
This Standard covers specific characteristics of traction transformers as defined in 1.3.1, used in traction substation or along the track for the supply of power to a.c. and d.c. traction systems or...
Railway applications - Fixed installations - Traction transformers
This Standard covers specific characteristics of traction transformers as defined in 1.3.1, used in traction substation or along the track for the supply of power to a.c. and d.c. traction systems or...
Railway applications - Fixed installations - Traction transformers
This Standard covers specific characteristics of traction transformers as defined in 1.3.1, used in traction substation or along the track for the supply of power to a.c. and d.c. traction systems or...
Advertisement