ISO 13007-3
Ceramic tiles - Grouts and adhesives - Part 3: Terms, definitions and specifications for grouts
| Organization: | ISO |
| Publication Date: | 15 September 2010 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Ceramic tiles): | 91.100.23 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
scope:
This part of ISO 13007 defines terms concerning the products, working methods and application properties for ceramic tile grouts. It specifies values of performance requirements for all ceramic tile grouts [cementitious (CG) and reaction resin (RG) grouts].
This part of ISO 13007 is applicable to ceramic tile grouts for internal and external tile installations on walls and floors.
It is not applicable to criteria or recommendations for the design and installation of ceramic tiles.
NOTE Ceramic tile grouts can also be used for other types of tiles (natural and agglomerated stones, etc.), where these do not adversely affect the materials.
Document History