SNV - SN EN ISO 14063

Environmental management - Environmental communication - Guidelines and examples

inactive
Organization: SNV
Publication Date: 1 August 2010
Status: inactive
Page Count: 38
ICS Code (Environmental management): 13.020.10
scope:

This International Standard gives guidance to an organization on general principles, policy, strategy and activities relating to both internal and external environmental communication. It utilizes proven and wellestablished approaches for communication, adapted to the specific conditions that exist in environmental communication. It is applicable to all organizations regardless of their size, type, location, structure, activities, products and services, and whether or not they have an environmental management system in place.

This International Standard is not intended for use as a specification standard for certification or registration purposes or for the establishment of any other environmental management system conformity requirements. It can be used in combination with any of the ISO 14000 series of standards, or on its own.

NOTE 1 A reference table to the ISO 14000 series is provided in Annex A.

NOTE 2 ISO 14020, ISO 14021, ISO 14024 and ISO 14025 provide specific environmental communication tools and guidance relating to product labels and declarations.

Document History

October 1, 2020
Environmental management - Environmental communication - Guidelines and examples
A description is not available for this item.
SN EN ISO 14063
August 1, 2010
Environmental management - Environmental communication - Guidelines and examples
This International Standard gives guidance to an organization on general principles, policy, strategy and activities relating to both internal and external environmental communication. It utilizes...

References

Advertisement