DS/EN 302574-1 V1.1.1

Satellite Earth Stations and Systems (SES); Harmonized Standard for satellite earth stations for MSS operating in the 1 980 MHz to 2 010 MHz (earth-to-space) and 2 170 MHz to 2 200 MHz (space-to-earth) frequency bands; Part 1: Complementary Ground Component (CGC) for wideband systems: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive

active, Most Current
Organization: DS
Publication Date: 16 September 2010
Status: active
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30
scope:

The present document applies to Complementary Ground Components (CGC) operating as part of a satellite network. These Complementary Ground Components (CGC) transmit only to the User Equipment or transmit and receive to/from the User Equipment in the frequency bands allocated to the Mobile Satellite Service (MSS) on a primary basis as defined in table 1. NOTE 1: The CGC may include various types of interfaces, to terrestrial and/or satellite networks, but their specifications are out of the scope of the present document.

Document History

DS/EN 302574-1 V1.1.1
September 16, 2010
Satellite Earth Stations and Systems (SES); Harmonized Standard for satellite earth stations for MSS operating in the 1 980 MHz to 2 010 MHz (earth-to-space) and 2 170 MHz to 2 200 MHz (space-to-earth) frequency bands; Part 1: Complementary Ground Component (CGC) for wideband systems: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive
The present document applies to Complementary Ground Components (CGC) operating as part of a satellite network. These Complementary Ground Components (CGC) transmit only to the User Equipment or...
Advertisement