DSF/EN ISO 14660-2/prA1
Geometrical Product Specifications (GPS) - Geometrical features - Part 2: Extracted median line of a cylinder and a cone, extracted median surface, local size of an extracted feature (ISO 14660-2:1999/DAM 1:2010)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 9 |
| ICS Code (Measuring instruments): | 17.040.30 |
| ICS Code (Metrology and measurement. Physical phenomena (Vocabularies)): | 01.040.17 |
| ICS Code (Limits and fits): | 17.040.10 |
| ICS Code (Natural and applied sciences (Vocabularies)): | 01.040.07 |
| ICS Code (Mechanical engineering drawings): | 01.100.20 |
| ICS Code (Linear and angular measurements in general): | 17.040.01 |
scope:
This part of ISO 14660 defines a number of extracted features of workpieces. It specifies conditions for default definitions, i.e. when no other definitions are specified on the drawing by an extended feature indication. This part of ISO 14660 does not give further definitions, for the extracted feature in question, which would require extended drawing indications.
Document History
December 23, 1999
Geometrical Product Specifications (GPS) – Geometrical features – Part 2: Extracted median line of a cylinder and a cone, extracted median surface, local size of an extracted feature
This part of ISO 14660 defines a number of extracted features of workpieces. It specifies conditions for default definitions, i.e. when no other definitions are specified on the drawing by an...
DSF/EN ISO 14660-2/prA1
Geometrical Product Specifications (GPS) - Geometrical features - Part 2: Extracted median line of a cylinder and a cone, extracted median surface, local size of an extracted feature (ISO 14660-2:1999/DAM 1:2010)
This part of ISO 14660 defines a number of extracted features of workpieces. It specifies conditions for default definitions, i.e. when no other definitions are specified on the drawing by an...