DSF/ISO/DIS 5660-4

Reaction to fire tests - Heat release, smoke production and mass loss rate - Part 4: Measurement of heat release for determination of low levels of combustibility

pending
Organization: DS
Status: pending
Page Count: 34
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This part of ISO 5660 specifies a method for evaluating materials and products that produce low levels of heat release when exposed to high heat flux (i.e. irradiance levels) typical of fully developed fires. It differs from ISO 5660-1 [15] by prescribing items such as specific specimen size, specimen holder, specimen orientation, volumetric flow rate for O2 analyses and irradiance levels at which testing is conducted. This test method is intended for use on products and materials that contain only small amounts of combustible elements, e.g. test specimens that yield a total heat release of < 15 MJ m2. NOTE The test method for specimens that yield moderate to high total heat release is described in ISO 5660-1.

Document History

Reaction-to-fire tests -- Heat release, smoke production and mass loss rate - Measurement of heat release for determination of low levels of combustibility
This part of ISO 5660 specifies a method for evaluating materials and products that produce low levels of heat release when exposed to high heat flux (i.e. irradiance levels) typical of fully...
DSF/ISO/DIS 5660-4
Reaction to fire tests - Heat release, smoke production and mass loss rate - Part 4: Measurement of heat release for determination of low levels of combustibility
This part of ISO 5660 specifies a method for evaluating materials and products that produce low levels of heat release when exposed to high heat flux (i.e. irradiance levels) typical of fully...
Advertisement