NPFC - MIL-PRF-7032/1

INVERTER, AIRCRAFT, DC TO AC, 750 VA 3-PHASE, 1000 VA 1-PHASE, AND 1000 VA 3-PHASE, MULTI-PURPOSE, CLASS B

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 10 September 2010
Status: active
Page Count: 10
scope:

Inverter class. The inverter is classified as a class B as modified herein.

Part or identifying number (PIN). Inverters covered by this specification sheet are identified using the following PIN:

Rotary inverter - M7032/1-1, M7032/1-2 (see figure 1)

Static inverter - M7032/1-3, M7032/1-4, M7032/1-5 (see figure 2)

Static inverter - M7032/1-6 (see figure 2).

Document History

March 18, 2020
Inverter, Aircraft, DC to AC, 750 VA 3-Phase, 1000 VA 1-Phase, and 1000 VA 3-Phase, Multi-Purpose, Class B
A description is not available for this item.
June 15, 2015
Inverter, Aircraft, DC to AC, 750 VA 3-Phase, 1000 VA 1-Phase, and 1000 VA 3-Phase, Multi-Purpose, Class B
A description is not available for this item.
MIL-PRF-7032/1
September 10, 2010
INVERTER, AIRCRAFT, DC TO AC, 750 VA 3-PHASE, 1000 VA 1-PHASE, AND 1000 VA 3-PHASE, MULTI-PURPOSE, CLASS B
Inverter class. The inverter is classified as a class B as modified herein. Part or identifying number (PIN). Inverters covered by this specification sheet are identified using the following PIN:...

References

Advertisement