AASHTO T 237
Standard Method of Test for Testing Epoxy Resin Adhesive
| Organization: | AASHTO |
| Publication Date: | 1 January 2005 |
| Status: | inactive |
| Page Count: | 14 |
scope:
The methods given cover the examination of epoxy resin adhesives for use in bonding traffic markers to pavements, cured concrete to cured concrete, fresh concrete to cured concrete, and are divided into two parts:
Part I (Sections 3 through 25) covers AASHTO M 235M/M 235, Class I and II, and AASHTO M 237, Class I adhesives. (See Figure 1.)
Part II (Sections 26 through 35) covers AASHTO M 235M/M 235, Class III and AASHTO M 237, Class II adhesives. (See Figure 1.)
The values stated in SI units are to be regarded as the standard.
Document History