CEN - EN ISO 28781

Petroleum and natural gas industries - Drilling and production equipment - Subsurface barrier valves and related equipment

active, Most Current
Organization: CEN
Publication Date: 1 August 2010
Status: active
Page Count: 62
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This International Standard provides the requirements for subsurface barrier valves and related equipment as they are defined herein for use in the petroleum and natural gas industries. Included are the requirements for design, design validation, manufacturing, functional evaluation, repair, redress, handling and storage. Subsurface barrier valves provide a means of isolating the formation or creating a barrier in the tubular to facilitate the performance of pre- and/or post-production/injection operational activities in the well.

The subsurface barrier valve is not designed as an emergency or fail-safe flow controlling safety device.

This International Standard does not cover installation and maintenance, control systems such as computer systems, and control conduits not integral to the barrier valve. Also not included are products covered under ISO 17078, ISO 16070, ISO 14310, ISO 10432, ISO 10423 and the following products: downhole chokes, wellhead plugs, sliding sleeves, casing-mounted flow-control valves, injection valves, well-condition-activated valves or drill-stem test tools. This International Standard does not cover the connections to the well conduit.

Document History

EN ISO 28781
August 1, 2010
Petroleum and natural gas industries - Drilling and production equipment - Subsurface barrier valves and related equipment
This International Standard provides the requirements for subsurface barrier valves and related equipment as they are defined herein for use in the petroleum and natural gas industries. Included are...

References

Advertisement