DSF/ISO/IEC FDIS 13888-2

Information technology - Security techniques - Non-repudiation - Part 2: Mechanisms using symmetric techniques

pending, Most Current
Organization: DS
Status: pending
Page Count: 25
ICS Code (Information coding): 35.040
scope:

The goal of the non-repudiation service is to generate, collect, maintain, make available and validate evidence concerning a claimed event or action in order to resolve disputes about the occurrence or non-occurrence of the event or action. This part of ISO/IEC 13888 provides descriptions of generic structures that can be used for non-repudiation services, and of some specific communication-related mechanisms which can be used to provide non-repudiation of origin (NRO) and non-repudiation of delivery (NRD). Other non-repudiation services can be built using the generic structures described in this part of ISO/IEC 13888 in order to meet the requirements defined by the security policy. This part of ISO/IEC 13888 relies on the existence of a trusted third party (TTP) to prevent fraudulent repudiation or accusation. Usually, an online TTP is needed. Non-repudiation can only be provided within the context of a clearly defined security policy for a particular application and its legal environment. Non-repudiation policies are defined in ISO/IEC 10181-4.

Document History

DSF/ISO/IEC FDIS 13888-2
Information technology - Security techniques - Non-repudiation - Part 2: Mechanisms using symmetric techniques
The goal of the non-repudiation service is to generate, collect, maintain, make available and validate evidence concerning a claimed event or action in order to resolve disputes about the occurrence...
Advertisement