SNV - SN EN ISO 9917-2

Dentistry - Water-based cements - Part 2: Resin-modified cements

inactive
Organization: SNV
Publication Date: 1 August 2010
Status: inactive
Page Count: 30
ICS Code (Dental materials): 11.060.10
scope:

This part of ISO 9917 specifies requirements and test methods for dental cements that are intended for luting, base or lining and restoration purposes and for which the materials are water-based and set by multiple reactions in which setting is achieved by a combination of an acid-base reaction and polymerization.

EXAMPLE Conventional glass polyalkenoate cements are normally formed by reacting an ion-leachable aluminosilicate glass with a polyalkenoic acid in an aqueous environment. Materials that fall within the scope of this part of ISO 9917 will normally be able to effect setting by such an aqueous acid-base type reaction but in addition will be able to undergo setting by polymerization.

NOTE Attention of manufacturers and test laboratories is drawn to the closely-related International Standards ISO 4049 and ISO 9917-1. Consideration should be given as to which is the most appropriate International Standard by which to evaluate any individual product.

Document History

December 1, 2017
Dentistry - Water-based cements - Part 2: Resin-modified cements
A description is not available for this item.
SN EN ISO 9917-2
August 1, 2010
Dentistry - Water-based cements - Part 2: Resin-modified cements
This part of ISO 9917 specifies requirements and test methods for dental cements that are intended for luting, base or lining and restoration purposes and for which the materials are water-based and...

References

Advertisement