DOD - DSCC-DWG-04046

WIRE, ELECTRICAL, COMPOSITE, POLYTETRAFLUOROETHYLENE/POLYIMIDE INSULATED, LIGHT WEIGHT, NICKEL COATED, COPPER CONDUCTOR, 260 DEGREE C, 600 VOLT

inactive
Buy Now
Organization: DOD
Publication Date: 8 September 2010
Status: inactive
Page Count: 10
scope:

This drawing covers the performance characteristics for a composite wire using a seamless polytetrafluoroethylene/ hydrolysis resistant polyimide tape wrap insulation system, with a light weight stranded conductor.

intended Use:

Wires conforming to this drawing are intended for use when military specifications do not exist for wires that will perform the required function. This drawing is intended to prevent... View More

Document History

March 23, 2021
WIRE, ELECTRICAL, COMPOSITE, POLYTETRAFLUOROETHYLENE/POLYIMIDE INSULATED, SMOOTH SURFACE, LIGHT WEIGHT, NICKEL COATED, COPPER CONDUCTOR, 260°C, 600 VOLT
Wires conforming to this drawing are intended for use when military specifications do not exist for wires that will perform the required function. This drawing is intended to prevent the...
July 23, 2020
WIRE, ELECTRICAL, COMPOSITE, POLYTETRAFLUOROETHYLENE/POLYIMIDE INSULATED, SMOOTH SURFACE, LIGHT WEIGHT, NICKEL COATED, COPPER CONDUCTOR, 260°C, 600 VOLT
Wires conforming to this drawing are intended for use when military specifications do not exist for wires that will perform the required function. This drawing is intended to prevent the...
June 20, 2019
WIRE, ELECTRICAL, COMPOSITE, POLYTETRAFLUOROETHYLENE/POLYIMIDE INSULATED, SMOOTH SURFACE, LIGHT WEIGHT, NICKEL COATED, COPPER CONDUCTOR, 260°C, 600 VOLT
Wires conforming to this drawing are intended for use when military specifications do not exist for wires that will perform the required function. This drawing is intended to prevent the...
May 5, 2016
WIRE, ELECTRICAL, COMPOSITE, POLYTETRAFLUOROETHYLENE/POLYIMIDE INSULATED, SMOOTH SURFACE, LIGHT WEIGHT, NICKEL COATED, COPPER CONDUCTOR, 260°C, 600 VOLT
Wires conforming to this drawing are intended for use when military specifications do not exist for wires that will perform the required function. This drawing is intended to prevent the...
DSCC-DWG-04046
September 8, 2010
WIRE, ELECTRICAL, COMPOSITE, POLYTETRAFLUOROETHYLENE/POLYIMIDE INSULATED, LIGHT WEIGHT, NICKEL COATED, COPPER CONDUCTOR, 260 DEGREE C, 600 VOLT
Wires conforming to this drawing are intended for use when military specifications do not exist for wires that will perform the required function. This drawing is intended to prevent the...
March 12, 2009
WIRE, ELECTRICAL, COMPOSITE, POLYTETRAFLUOROETHYLENE/POLYIMIDE INSULATED, LIGHT WEIGHT, NICKEL COATED, COPPER CONDUCTOR, 260 DEGREE C, 600 VOLT
Wires conforming to this drawing are intended for use when military specifications do not exist for wires that will perform the required function. This drawing is intended to prevent the...
April 12, 2005
WIRE, ELECTRICAL, COMPOSITE, POLYTETRAFLUOROETHYLENE/POLYIMIDE INSULATED, LIGHT WEIGHT, NICKEL COATED, COPPER CONDUCTOR, 260 DEGREE C, 600 VOLT
Wires conforming to this drawing are intended for use when military specifications do not exist for wires that will perform the required function. This drawing is intended to prevent the...
July 1, 2004
WIRE, ELECTRICAL, COMPOSITE, POLYTETRAFLUOROETHYLENE/POLYIMIDE INSULATED, LIGHT WEIGHT, NICKEL COATED, COPPER CONDUCTOR, 260 DEGREE C, 600 VOLT
A description is not available for this item.

References

Advertisement