ISO 13007-2

Ceramic tiles — Grouts and adhesives — Part 2: Test methods for adhesives

inactive
Buy Now
Organization: ISO
Publication Date: 15 September 2010
Status: inactive
Page Count: 40
ICS Code (Ceramic tiles): 91.100.23
ICS Code (Adhesives): 83.180
scope:

This part of ISO 13007 describes methods for determining characteristics for adhesives used in the installation of ceramic tiles. The test methods described are the following:

a) determination of open time;

b) determination of slip;

c) determination of shear adhesion strength;

d) determination of tensile adhesion strength;

e) determination of transverse deformation;

f) determination of chemical resistance.

Document History

November 1, 2013
Ceramic tiles - Grouts and adhesives - Part 2: Test methods for adhesives
This part of ISO 13007 describes the methods for determining the characteristics for adhesives used in the installation of ceramic tiles. The following test methods are described: - determination of...
ISO 13007-2
September 15, 2010
Ceramic tiles — Grouts and adhesives — Part 2: Test methods for adhesives
This part of ISO 13007 describes methods for determining characteristics for adhesives used in the installation of ceramic tiles. The test methods described are the following: a) determination of...
September 1, 2007
Ceramic tiles — Grouts and adhesives — Part 2: Test methods for adhesives TECHNICAL CORRIGENDUM 1
A description is not available for this item.
September 15, 2005
Ceramic tiles Grouts and adhesives Part 2: Test methods for adhesives
A description is not available for this item.

References

Advertisement