SNV - SN EN ISO 3266
Forged steel eyebolts grade 4 for general lifting purposes
| Organization: | SNV |
| Publication Date: | 1 August 2010 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Accessories for lifting equipment): | 53.020.30 |
scope:
This International Standard specifies the general characteristics, performance and critical dimensions necessary for interchangeability and compatibility with other components, of forged steel eyebolts grade 4 for general lifting purposes. These eyebolts can be used for axial and inclined loading.
This International Standard specifies the dimensions of the eyes of eyebolts permitting direct connection with shackles of the same working load limit as those defined in ISO 2415. These dimensions also allow designs with a larger eye which can permit direct connection with sling hooks of similar working load limit.
This International Standard covers all significant hazards, hazardous situations and events relevant to eyebolts grade 4 as defined in Clause 4.
This International Standard is applicable to eyebolts grade 4 for use in the temperature range of −20 ºC to 200 ºC.
This International Standard is not applicable to eyebolts which are not forged in one piece.
This International Standard is not applicable to forged steel eyebolts grade 4 manufactured before the date of its publication as an International Standard.
Document History