CGSB - CAN/CGSB-4.2 NO. 18.2-2010

Textile Test Methods Textiles — Tests for Colourfastness — Part B01: Colourfastness to Light: Daylight

inactive
Organization: CGSB
Publication Date: 1 September 2010
Status: inactive
Page Count: 24
ICS Code (Textiles in general): 59.080.01
scope:

This part of ISO 105 specifies a method intended for determining the resistance of the colour of textiles of all kinds and in all forms to the action of daylight.

This method allows the use of two different sets of blue wool references. The results from the two different sets of references may not be identical.

NOTE 1 General information on colour fastness to light is given in annex A.

Document History

Textiles test methods - Textiles - Tests for Colourfastness - Part B01: Colourfastness to Light: Daylight
A description is not available for this item.
CAN/CGSB-4.2 NO. 18.2-2010
September 1, 2010
Textile Test Methods Textiles — Tests for Colourfastness — Part B01: Colourfastness to Light: Daylight
This part of ISO 105 specifies a method intended for determining the resistance of the colour of textiles of all kinds and in all forms to the action of daylight. This method allows the use of two...
December 1, 1997
Textile Test Methods Textiles - Tests for Colourfastness - Part B01: Colourfastness to Light: Daylight
A description is not available for this item.
Textile Test Methods Textiles - Tests for Colourfastness - Part B01: Colourfastness to Light: Daylight
A description is not available for this item.

References

Advertisement