ISO 13526

Space data and information transfer systems - Tracking data message

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 September 2010
Status: active
Page Count: 100
ICS Code (Space systems and operations): 49.140
scope:

This International Standard specifies a standard message format for use in exchanging spacecraft tracking data between space agencies. Such exchanges are used for distributing tracking data output from routine interagency cross-supports, in which spacecraft missions managed by one agency are tracked from a ground station managed by a second agency. The standardization of tracking data formats facilitates space agency allocation of tracking sessions to alternate tracking resources.

This International Standard includes requirements and criteria that the message format has been designed to meet. For exchanges where these requirements do not capture the needs of the participating agencies, another mechanism can be selected.

The scope and field of application are furthermore detailed in subclause 1.2 of the enclosed CCSDS publication.

Document History

July 1, 2015
Space data and information transfer systems - Tracking data message AMENDMENT 1
A description is not available for this item.
ISO 13526
September 15, 2010
Space data and information transfer systems - Tracking data message
This International Standard specifies a standard message format for use in exchanging spacecraft tracking data between space agencies. Such exchanges are used for distributing tracking data output...

References

Advertisement