ISO 13527

Space data and information transfer systems — XML formatted data unit (XFDU) structure and construction rules

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 September 2010
Status: active
Page Count: 92
ICS Code (Space systems and operations): 49.140
scope:

This International Standard defines how the packaging of data and metadata, including software, can be put into a single package (e.g. file or message) in order to facilitate information transfer and archiving.

This International Standard also provides a detailed specification of core packaging structures and mechanisms, which accommodate the current computing environment and meet evolving requirements, and which can be implemented to demonstrate practical, near-term results.

This International Standard is applicable to the entire space informatics domain, from operational messaging to interfacing with science archives.

Document History

ISO 13527
September 15, 2010
Space data and information transfer systems — XML formatted data unit (XFDU) structure and construction rules
This International Standard defines how the packaging of data and metadata, including software, can be put into a single package (e.g. file or message) in order to facilitate information transfer and...

References

Advertisement