ISO 13541

Space data and information transfer systems — Attitude data messages

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 September 2010
Status: active
Page Count: 74
ICS Code (Space systems and operations): 49.140
scope:

This International Standard specifies two standard message formats for use in transferring spacecraft attitude information between space agencies: the attitude parameter message (APM) and the attitude ephemeris message (AEM). Such exchanges are used for:

- preflight planning for tracking or attitude estimation support;

- scheduling attitude and data processing support;

- carrying out attitude operations;

- performing attitude comparisons;

- carrying out attitude propagations and/or sensor predictions;

- testing to initialize sub-system simulators (communications, power, etc.).

This International Standard includes sets of requirements and criteria that the message formats have been designed to meet. For exchanges where these requirements do not capture the needs of the participating agencies, another mechanism may be selected.

The scope and field of application are furthermore detailed in subclause 1.2 of the enclosed CCSDS publication.

Document History

June 1, 2021
Space data and information transfer systems — Attitude data messages
SCOPE AND APPLICABILITY This document contains two attitude data messages designed for applications involving data interchange in space data systems. The rationale behind the design of each message...
ISO 13541
September 15, 2010
Space data and information transfer systems — Attitude data messages
This International Standard specifies two standard message formats for use in transferring spacecraft attitude information between space agencies: the attitude parameter message (APM) and the...

References

Advertisement