NPFC - MIL-PRF-19500/395

SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING, TYPES 2N3735, 2N3735L, 2N3737, AND 2N3737UB, JAN, JANTX, JANTXV, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, AND JANSH

inactive
Buy Now
Organization: NPFC
Publication Date: 20 September 2010
Status: inactive
Page Count: 21
scope:

This specification covers the performance requirements for NPN, silicon, switching transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500 and two levels of product assurance are provided for unencapsulated devices. Provisions for radiation hardness assurance (RHA) to eight radiation levels is provided for JANTXV, JANS, JANHC, and JANKC product assurance levels. RHA level designators "M", "D", "P", "L", "R", "F', "G" and "H" are appended to the device prefix to identify devices, which have passed RHA requirements.

intended Use:

Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

May 31, 2023
TRANSISTOR, NPN, SILICON, SWITCHING, ENCAPSULATED (THROUGH-HOLE AND SURFACE MOUNT) TYPES 2N3735 AND 2N3737 QUALITY LEVELS JAN, JANTX, JANTXV, JANS, JANHC, JANKC
Scope. This specification covers the performance requirements for NPN, silicon, switching transistors. Four levels of product assurance (JAN, JANTX, JANTXV and JANS) are provided for each device...
February 28, 2019
TRANSISTOR, NPN, SILICON, SWITCHING, ENCAPSULATED (THROUGH-HOLE AND SURFACE MOUNT) TYPES 2N3735 AND 2N3737 QUALITY LEVELS JAN, JANTX, JANTXV, JANS, JANHC, JANKC
This specification covers the performance requirements for NPN, silicon, switching transistors. Four levels of product assurance (JAN, JANTX, JANTXV and JANS) are provided for each device type as...
April 3, 2018
TRANSISTOR, NPN, SILICON, SWITCHING, ENCAPSULATED (THROUGH-HOLE AND SURFACE MOUNT) TYPES 2N3735 AND 2N3737 QUALITY LEVELS JAN, JANTX, JANTXV, JANS, JANHC, JANKC
This specification covers the performance requirements for NPN, silicon, switching transistors. Four levels of product assurance (JAN, JANTX, JANTXV and JANS) are provided for each device type as...
July 30, 2015
TRANSISTOR, NPN, SILICON, SWITCHING, ENCAPSULATED (THROUGH-HOLE AND SURFACE MOUNT) TYPES 2N3735 AND 2N3737 QUALITY LEVELS JAN, JANTX, JANTXV, JANS
This specification covers the performance requirements for NPN, silicon, switching transistors. Four levels of product assurance (JAN, JANTX, JANTXV and JANS) are provided for each device type as...
December 17, 2011
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING, TYPES 2N3735, 2N3735L, 2N3737, AND 2N3737UB, JAN, JANTX, JANTXV, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, AND JANSH
This specification covers the performance requirements for NPN, silicon, switching transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500 and...
MIL-PRF-19500/395
September 20, 2010
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING, TYPES 2N3735, 2N3735L, 2N3737, AND 2N3737UB, JAN, JANTX, JANTXV, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, AND JANSH
This specification covers the performance requirements for NPN, silicon, switching transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500 and...
November 9, 2009
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING, TYPES 2N3735, 2N3735L, 2N3737, AND 2N3737UB, JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for NPN, silicon, switching transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500 and...
December 6, 2007
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING, TYPES 2N3735, 2N3735L, 2N3737, AND 2N3737UB, JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for NPN, silicon, switching transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500 and...
October 27, 2006
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING TYPES 2N3735, 2N3735L, 2N3737 AND 2N3737UB, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for NPN, silicon, switching transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500 and...
March 6, 2002
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING TYPES 2N3735, 2N3735L, 2N3737 AND 2N3737UB, JAN, JANTX, JANTXV, JANS, JANHC, JANKC
A description is not available for this item.
October 23, 2001
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING TYPES 2N3735, 2N3735L, 2N3737 AND 2N3737UB, JAN, JANTX, JANTXV, JANS AND JANHC, JANKC
A description is not available for this item.
February 26, 2001
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING TYPES 2N3735, 2N3735L, 2N3737 AND 2N3737UB, JAN, JANTX, JANTXV, JANS AND JANHC, JANKC
This specification covers the performance requirements for NPN, silicon, switching transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500 and...
February 8, 2000
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING TYPES 2N3735,2N3735L, AND 2N3737, JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for NPN, silicon, switching transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500.
July 9, 1999
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING TYPES 2N3735, 2N3735L, AND 2N3737, JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for NPN, silicon, switching transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500.
January 26, 1996
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING TYPES 213735, 2N3735L, AND 213737, JANTX, JANTXV, AND JANS
A description is not available for this item.
December 16, 1994
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING TYPES 2N3735, 2N3735L, AND 2N3737, JANTX, JANTXV, AND JANS
A description is not available for this item.
November 12, 1993
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING TYPES 2N3735, 2N3735L, and 2N3737, JANTX, JANTXV, AND JANS
This specification covers the detail requirements for NPN silicon switching transistors. Three levels of product assurance are provided for each device type as specified in MIL-S-19500. See 3.3...
February 23, 1989
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING TYPES 2N3735, 2N3735L, AND 2N3737, JANTX, JANTXV, AND JANS
A description is not available for this item.
February 25, 1985
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING, TYPES 2N3735, 2N3735L, 2N3737 JAN, JANTX, JANTXV, AND JANS
A description is not available for this item.
February 1, 1984
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING, TYPES 2N3735, 2N3735L, 2N3737 JAN, JANTX, JANTXV, AND JANS
A description is not available for this item.
February 10, 1975
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING TYPES 2N3735 AND 2N3737 NON-TX, TX, AND TXV
A description is not available for this item.
May 18, 1973
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING TYPES 2N3735 AND 2N3737 NON-TX, TX, AND TXV
A description is not available for this item.
February 10, 1969
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING TYPES JAN2N3735, JANTX2N3735, JAN2N3737, AND JANTX2N3737
A description is not available for this item.
October 21, 1968
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING TYPES JAN2N3735, JANTX2N3735, JAN2N3737, AND JANTX2N3737
A description is not available for this item.
January 8, 1968
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING TYPES JAN2N3735, JANTX2N3735, JAN2N3737, AND JANTX2N3737
A description is not available for this item.

References

Advertisement