CEN - EN 12350-8
Testing fresh concrete - Part 8: Self-compacting concrete - Slump-flow test
inactive
| Organization: | CEN |
| Publication Date: | 1 July 2010 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
This European Standard specifies the procedure for determining the slump-flow and t500 time for selfcompacting concrete. The test is not suitable when the maximum size of the aggregate exceeds 40 mm.
Document History
June 1, 2019
Testing fresh concrete - Part 8: Self-compacting concrete - Slump-flow test
This document specifies the procedure for determining the slump-flow and t500 time for self-compacting concrete.
The test is suitable for specimens having a declared value of D of the coarsest...
EN 12350-8
July 1, 2010
Testing fresh concrete - Part 8: Self-compacting concrete - Slump-flow test
This European Standard specifies the procedure for determining the slump-flow and t500 time for selfcompacting concrete. The test is not suitable when the maximum size of the aggregate exceeds 40 mm.