NPFC - MIL-DTL-62547

VALVE AND CYLINDER ASSEMBLIES, HALON 1301

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 15 September 2010
Status: active
Page Count: 35
scope:

This specification covers three classes of fixed fire extinguishers, referred to herein as "extinguishers", "valve and cylinder assemblies" and "assemblies", and an electrically and manually actuated discharge valve, referred to herein as "discharge valve" and "valve". These items are used with bromotrifluoromethane (Halon 1301) fire extinguishing systems in military vehicles (see 6.1 and 6.2).

intended Use:

The extinguishers and valves covered by this specification are intended for use in military ground combat and tactical vehicles [such as the M992 Field Artillery Ammunition Support... View More

Document History

MIL-DTL-62547
September 15, 2010
VALVE AND CYLINDER ASSEMBLIES, HALON 1301
The extinguishers and valves covered by this specification are intended for use in military ground combat and tactical vehicles [such as the M992 Field Artillery Ammunition Support Vehicle (FAASV)]....
September 30, 1998
VALVE AND CYLINDER ASSEMBLIES, HALON 1301
The extinguishers and valves covered by this specification are intended for use in military ground combat and tactical vehicles [such as the M992 Field Artillery Ammunition Support Vehicle (FAASV)]....
November 11, 1996
VALVE AND CYLINDER ASSEMBLIES, HALON 1301
This specification covers three classes of fixed fire extinguishers, referred to herein as "extinguishers", "valve and cylinder assemblies" and "assemblies"; and an electrically and manually actuated...
September 17, 1992
VALVE AND CYLINDER ASSEMBLIES, HALON 1301
A description is not available for this item.
August 11, 1989
VALVE AND CYLINDER ASSEMBLIES, HALON 1301
A description is not available for this item.
April 5, 1988
VALVE AND CYLINDER ASSEMBLIES, HALON 1301
A description is not available for this item.

References

Advertisement