GMW15521

Paint, One or Two Component, Interior, Sunscreen Lotion Resistant for Polyurethane

inactive
Buy Now
Organization: GMW
Publication Date: 1 July 2010
Status: inactive
Page Count: 2
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Material Description. This standard covers the sunscreen lotion resistance requirements for an interior, waterborne or solventborne, 1 or 2 component paint system for use on parts made of polyurethane. Paint systems that pass the requirements of this specification must first pass the requirements of GMW14867 to be approved to this standard.

Paint Feel. Paint systems approved to this specification shall be required to carry a type suffix to indicate the haptic feel that it has to the human skin. The suffix system shall be as follows

• Type A: Soft Touch

• Type B: Fabric Feel

• Type C: Hard Touch

• Type D: Semi-Soft Touch

Symbols. Not applicable.

Typical Applications. In mold or post mold applications.

Remarks. Not applicable.

Document History

November 1, 2020
Interior Paint for Polyurethanes
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
September 1, 2015
Interior Paint for Polyurethanes
Material Description. The requirements listed in this specification must be met by all interior paint systems used in all GM vehicle interiors. Paint systems must follow the steps in Figure 1 to...
November 1, 2014
Interior Paint for Polyurethanes
Material Description. The requirements listed in this specification must be met by all interior paint systems used in all GM vehicle interiors. Paint systems must follow the steps in Figure 1 to...
GMW15521
July 1, 2010
Paint, One or Two Component, Interior, Sunscreen Lotion Resistant for Polyurethane
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
March 1, 2008
Paint, One or Two Component, Interior, Sunscreen Lotion Resistant for Polyurethane
Material Description. This standard covers the sunscreen lotion resistance requirements for an interior, waterborne or solvent borne, 1 or 2 component paint system for use on parts made of...

References

Advertisement