DSF/FprEN ISO 28723
Vitreous and porcelain enamels - Determination of the edge covering on enamelled steel plate to be used in heat exchangers (ISO 28723:2008)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 14 |
| ICS Code (Enamels): | 25.220.50 |
scope:
ISO 28723:2008 specifies a test method for the determination of the covering of the edge of enamelled steel plate to be used in heat exchangers. This method is applicable to all enamelling processes. It is applicable to plates with a thickness between 0,5 mm and 1,5 mm. The method is not applicable where the current flow generated in the test exceeds 3 A.
Document History
June 5, 2011
Vitreous and porcelain enamels - Determination of the edge covering on enamelled steel plate to be used in heat exchangers
ISO 28723:2008 specifies a test method for the determination of the covering of the edge of enamelled steel plate to be used in heat exchangers. This method is applicable to all enamelling processes....
DSF/FprEN ISO 28723
Vitreous and porcelain enamels - Determination of the edge covering on enamelled steel plate to be used in heat exchangers (ISO 28723:2008)
ISO 28723:2008 specifies a test method for the determination of the covering of the edge of enamelled steel plate to be used in heat exchangers. This method is applicable to all enamelling processes....