CEN - EN 1247
Foundry machinery - Safety requirements for ladles, pouring equipment, centrifugal casting machines, continuous and semi continuous casting machines
| Organization: | CEN |
| Publication Date: | 1 August 2004 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Moulding equipment): | 25.120.30 |
scope:
This document specifies requirements to be met by the manufacturer for the foreseeable significant hazards due to design, construction and installation, during commissioning, operation, maintenance, and decommissioning of the following machines and equipment which are used directly and indirectly for the manufacture of castings:
- Ladles;
- Pouring equipment;
- Centrifugal casting machines for production of tubes (only machines with horizontal or oblique axis of rotation);
- Continuous and semi continuous casting machines for non-ferrous metals.
This document specifies the safety requirements in addressing the following items:
- controls;
- protection against:
- mechanical hazards, movement of machines and material, ejection of parts, material, liquids and gases, implosion, structural instability;
- electric hazards;
- explosion, fire, scalds, contact with hot parts (burns), gases and flames;
- noise and vibration;
- thermal radiation;
- harmful by-products, poisoning, pollution of operators air;
- impact;
- deterioration of worker's health;
- shearing;
- crushing;
- maintenance, provision for warning systems.
It is assumed that
- normal operation of equipment falling within this scope may involve the intervention of personnel;
- machines are operated by skilled and adequately trained persons;
- machines are used with adequate workplace lighting conforming to local regulations, or to EN 12464-1.
This document does not specify the safety requirements for machines in combination and for ancillary plant, melting, holding, drying and/or heating equipment, crane installations, winches, conveyors or handling systems which could be an integral part of the above equipment, or ladles which are specific to steelworks or ladles forming part of a crane or ladles for pouring by a casting machine or vessels used for molten metal transport on public highway, or continuous or semi continuous casting equipment which is specific to steelworks, or ladles which are carried by hand.
This document is not applicable to ladles, pouring equipment, centrifugal casting machines and continuous and semi-continuous casting machines which are manufactured before the date of its publication as EN.
Document History