ARMY - UFGS-33 61 13

PRE-ENGINEERED UNDERGROUND HEAT DISTRIBUTION SYSTEM

active, Most Current
Organization: ARMY
Publication Date: 1 August 2010
Status: active
Page Count: 46
scope:

NOTE:

This guide specification covers the requirements for an insulated underground heat distribution system (UHDS) and/or condensate return system of the pre-engineered type as covered in TM-5-810-17 "Heating and Cooling Distribution Systems", for steam and high temperature hot water up to 230 degrees C (450 degrees F).

Document History

UFGS-33 61 13
August 1, 2010
PRE-ENGINEERED UNDERGROUND HEAT DISTRIBUTION SYSTEM
NOTE: This guide specification covers the requirements for an insulated underground heat distribution system (UHDS) and/or condensate return system of the pre-engineered type as covered in...

References

Advertisement