APHA - INFECTIOUS DISEASE
Infectious Disease Epidemiology
| Organization: | APHA |
| Publication Date: | 1 January 2014 |
| Status: | inactive |
scope:
Overview:
Infectious disease epidemiology is one of the most exciting applications of epidemiologic methodology, yet obtaining the requisite tools to engage in the field can be difficult. Essentials of Infectious Disease Epidemiology makes critical concepts intuitive and readily understandable. This book offers an introduction to the material that can be used as a foundation for more advanced epidemiology or infectious disease texts, or concurrently.
Features:
•Simplifies complex methodological ideas in easy-to-read, engaging narrative with minimum jargon.
• Illustrates the application of the methods using examples from real-life research and infectious disease study.
• Includes a section of evaluation studies in infectious disease epidemiology.
• Chapters are loaded with learning aids such as objectives, discussion questions, boxes, and graphics.
Co-published with Jones & Bartlett Learning
Document History