JSA - JIS R 2658

Test methods for creep in compression of refractory products

active, Most Current
Buy Now
Organization: JSA
Publication Date: 21 December 2009
Status: active
Page Count: 24
ICS Code (Refractories): 81.080
scope:

This Standard specifies the differential method up to 1500 °C for determining the creep in compression of a refractory products produced by a constant load under the isothermal conditions.

NOTE 1 The determination up to 1600 °C is permissible according to the performance of apparatus.

NOTE 2 The test method for creep in compression without using the differential method is given in Annex JA as a reference.

NOTE 3 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 3187: 1989 Refractory products-Determination of creep in compression (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

Document History

JIS R 2658
December 21, 2009
Test methods for creep in compression of refractory products
This Standard specifies the differential method up to 1500 °C for determining the creep in compression of a refractory products produced by a constant load under the isothermal conditions. NOTE 1...

References

Advertisement