CSA - C22.2 NO. 38-10

Thermoset-insulated wires and cables

inactive
Organization: CSA
Publication Date: 10 September 2010
Status: inactive
Page Count: 124
scope:

This Standard specifies the requirements for single-conductor and multiple-conductor thermoset-insulated wires and cables rated 600 V, 1000 V, 2000 V, and 5000 V, for use in accordance with the rules of the Canadian Electrical Code (CEC), Part 1, CSA C22.1, in Canada, Standard for Electrical Installations, NOM-001-SEDE, in Mexico, and the National Electrical Code (NEC), NFPA-70, in the United States of America.

See Annex A for the complete list of types covered by this Standard and the specific electrical codes for which they are intended, and Annex B for a summary of construction and test requirements for these types.

Table 1 provides a summary of the maximum conductor temperature, voltage ratings, and the number of insulated conductors for the types to which this Standard applies.

This Standard also specifies the requirements for submersible pump cables, with or without jackets, in Clause 7. No type-letter designations are assigned to these cables.

Products within this Standard may have applications not covered by the electrical codes listed in Clause 1.1.

Document History

January 1, 2018
Thermoset-insulated wires and cables
This Standard specifies the requirements for single-conductor and multiple-conductor thermoset-insulated wires and cables rated 600 V, 1000 V, 2000 V, and 5000 V, for use in accordance with the rules...
January 1, 2018
Thermoset-insulated wires and cables
This Standard specifies the requirements for single-conductor and multiple-conductor thermoset-insulated wires and cables rated 600 V, 1000 V, 2000 V, and 5000 V, for use in accordance with the rules...
January 1, 2018
Thermoset-insulated wires and cables
This Standard specifies the requirements for single-conductor and multiple-conductor thermoset-insulated wires and cables rated 600 V, 1000 V, 2000 V, and 5000 V, for use in accordance with the rules...
January 1, 2014
Thermoset-insulated wires and cables
This Standard specifies the requirements for single-conductor and multiple-conductor thermoset-insulated wires and cables rated 600 V, 1000 V, 2000 V, and 5000 V, for use in accordance with the rules...
January 1, 2014
Thermoset-insulated wires and cables
This Standard specifies the requirements for single-conductor and multiple-conductor thermoset-insulated wires and cables rated 600 V, 1000 V, 2000 V, and 5000 V, for use in accordance with the rules...
C22.2 NO. 38-10
September 10, 2010
Thermoset-insulated wires and cables
This Standard specifies the requirements for single-conductor and multiple-conductor thermoset-insulated wires and cables rated 600 V, 1000 V, 2000 V, and 5000 V, for use in accordance with the rules...
March 1, 2007
Thermoset-Insulated Wires and Cables
This Standard specifies the requirements for single-conductor and multiple-conductor thermoset-insulated wires and cables rated 600 V, 1000 V, 2000 V, and 5000 V, for use in accordance with the rules...
July 1, 2005
Thermoset-Insulated Wires and Cables
This Standard specifies the requirements for single-conductor and multiple-conductor thermoset-insulated wires and cables rated 600 V, 1000 V, 2000 V, and 5000 V, for use in accordance with the rules...
July 1, 2005
Thermoset-Insulated Wires and Cables
This Standard specifies the requirements for single-conductor and multiple-conductor thermoset-insulated wires and cables rated 600 V, 1000 V, 2000 V, and 5000 V, for use in accordance with the rules...
June 1, 1995
Thermoset Insulated Wires and Cables
This Standard applies to single- and multiple-conductor thermoset insulated wires and cables intended for installation in accordance with the Rules of the Canadian Electrical Code, Part I, on systems...
June 1, 1995
Thermoset Insulated Wires and Cables
This Standard applies to single- and multiple-conductor thermoset insulated wires and cables intended for installation in accordance with the Rules of the Canadian Electrical Code, Part I, on systems...
June 1, 1995
Thermoset Insulated Wires and Cables
This Standard applies to single- and multiple-conductor thermoset insulated wires and cables intended for installation in accordance with the Rules of the Canadian Electrical Code, Part I, on systems...

References

Advertisement