ISO/IEC 9995-3
Information technology - Keyboard layouts for text and office systems - Part 3: Complementary layouts of the alphanumeric zone of the alphanumeric section
| Organization: | ISO |
| Publication Date: | 1 September 2010 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (IT terminal and other peripheral equipment): | 35.180 |
scope:
Within the general scope described in ISO/IEC 9995-1, this part of ISO/IEC 9995 defines the allocation on a keyboard of a set of graphic characters which, when used in combination with an existing national version keyboard layout or the complementary Latin group layout as defined in this part of ISO/IEC 9995, allows the input of a minimum character repertoire as defined by collection 281 (MES-1) specified in ISO/IEC 10646 and proposes extensions of this minimum repertoire.
This part of ISO/IEC 9995 is primarily intended for word-processing and text-processing applications.
Document History