AASHTO M 199M/M 199

Standard Specification for Precast Reinforced Concrete Manhole Sections

inactive
Buy Now
Organization: AASHTO
Publication Date: 1 January 2010
Status: inactive
Page Count: 18
scope:

This specification covers the manufacture and purchase requirements of products used for the assembly and construction of circular vertical precast reinforced concrete manholes and structures used in sewer, drainage, and water works.

Part I, Sections 1 through 11, of this specification presents general requirements and requirements that are common to each precast concrete product covered by this specification.

Part II of this specification presents specific requirements for each manhole product.

Note 1-Future products will be included in Part II in a future revision of this specification.

This specification is applicable for orders in either SI units (M 199M) or in inch-pound units (M 199). SI units and inch-pound units are not necessarily equivalent. Inch-pound units are shown in brackets in the text for clarity, but they are the applicable values when the material is ordered to M 199.

Note 2-This specification is a manufacturing and purchase specification only, and does not include requirements for backfill, or the relationship between field load conditions and the strength requirements of the manhole products and appurtenances. Experience has shown, however, that the successful performance of this product depends upon the proper selection of the product strength, type of foundation and backfill, and care in the field installation of the manhole products and connecting pipes. The owner of the project for which these products are specified herein is cautioned to require inspection at the construction site.

Document History

January 1, 2023
Standard Specification for Precast Reinforced Concrete Manhole Sections
This specification covers the manufacture and purchase requirements of products used for the assembly and construction of circular vertical precast reinforced concrete manholes and structures used in...
January 1, 2022
Standard Specification for Precast Reinforced Concrete Manhole Sections
This specification covers the manufacture and purchase requirements of products used for the assembly and construction of circular vertical precast reinforced concrete manholes and structures used in...
January 1, 2021
Standard Specification for Precast Reinforced Concrete Manhole Sections
This specification covers the manufacture and purchase requirements of products used for the assembly and construction of circular vertical precast reinforced concrete manholes and structures used in...
January 1, 2017
Standard Specification for Precast Reinforced Concrete Manhole Sections
This specification covers the manufacture and purchase requirements of products used for the assembly and construction of circular vertical precast reinforced concrete manholes and structures used in...
January 1, 2014
Standard Specification for Precast Reinforced Concrete Manhole Sections
This specification covers the manufacture and purchase requirements of products used for the assembly and construction of circular vertical precast reinforced concrete manholes and structures used in...
AASHTO M 199M/M 199
January 1, 2010
Standard Specification for Precast Reinforced Concrete Manhole Sections
This specification covers the manufacture and purchase requirements of products used for the assembly and construction of circular vertical precast reinforced concrete manholes and structures used in...
January 1, 2008
Standard Specification for Precast Reinforced Concrete Manhole Sections
This specification covers the manufacture and purchase requirements of products used for the assembly and construction of circular precast reinforced concrete manholes used in sewer and water works....
January 1, 2007
Standard Specification for Precast Reinforced Concrete Manhole Sections
A description is not available for this item.
January 1, 2005
Standard Specification for Precast Reinforced Concrete Manhole Sections
A description is not available for this item.
January 1, 2005
Standard Specification for Precast Reinforced Concrete Manhole Sections
A description is not available for this item.
January 1, 2004
Standard Specification for Precast Reinforced Concrete Manhole Sections
A description is not available for this item.
January 1, 1999
Standard Specification for Precast Reinforced Concrete Manhole Sections
A description is not available for this item.
January 1, 1999
Standard Specification for Precast Reinforced Concrete Manhole Sections
A description is not available for this item.
January 1, 1997
Standard Specification for Precast Reinforced Concrete Manhole Sections
A description is not available for this item.
January 1, 1995
Standard Specification for Precast Reinforced Concrete Manhole Sections
A description is not available for this item.
January 1, 1993
Standard Specification for Precast Reinforced Concrete Manhole Sections
A description is not available for this item.

References

Advertisement