AASHTO M 218

Standard Specification for Zinc Coated (Galvanized) Iron or Steel Sheets for Culverts and Underdrains

inactive
Buy Now
Organization: AASHTO
Publication Date: 1 January 1974
Status: inactive
Page Count: 5
scope:

This specification covers steel sheet, for culverts and underdrains, which is zinc coated (galvanized) on continuous lines by the hot-dip process. The material is furnished flat, in coils and cut lengths, and corrugated in cut lengths. The standard corrugalions in cut lengths are 2-2/3 in.(68mm) pitch X1/2 in.(12.7mm) depth and 3 in.(76mm) pitch X 1 in. (25..4mm) depth. Galvanized sheet for culvert and underdrains is produced in one coating weight only, designated 2.00oz./ft.2 (610 g/m2) in the culvert industry according to the requirements shown in Table 3. The coating is always expressed as the total coating of both surfaces. The material is supplied in copper steel and copper bearing pure iron (Note 1).

Note 1- The values stated in U.S. customary units are to be regarded at the standard. The metric equipments of U.S. customary units given in the standard may be approximate.

Steel sheets or coils supplied under this specification shall meet the applicable requirements of the latest revision of ASTM A 525 unless otherwise specified herein.

Document History

January 1, 2003
Standard Specification for Steel Sheet, Zinc-Coated (Galvanized), for Corrugated Steel Pipe
This specification covers steel sheet used in the manufacture of corrugated steel pipe (CSP) for storm sewers, culverts, drains, and similar uses. The sheet is zinc-coated (galvanized) by the hot-dip...
January 1, 2003
Standard Specification for Steel Sheet, Zinc-Coated (Galvanized), for Corrugated Steel Pipe
This specification covers steel sheet used in the manufacture of corrugated steel pipe (CSP) for storm sewers, culverts, drains, and similar uses. The sheet is zinc-coated (galvanized) by the hotdip...
January 1, 2003
Standard Specification for Steel Sheet, Zinc-Coated (Galvanized), for Corrugated Steel Pipe
This specification covers steel sheet used in the manufacture of corrugated steel pipe (CSP) for storm sewers, culverts, drains, and similar uses. The sheet is zinc-coated (galvanized) by the hotdip...
January 1, 2003
Standard Specification for Steel Sheet, Zinc-Coated (Galvanized), for Corrugated Steel Pipe
A description is not available for this item.
January 1, 2003
Standard Specification for Steel Sheet, Zinc-Coated (Galvanized), for Corrugated Steel Pipe
This specification covers steel sheet used in the manufacture of corrugated steel pipe (CSP) for storm sewers, culverts, drains, and similar uses. The sheet is zinc-coated (galvanized) by the hotdip...
January 1, 1996
Standard Specification for Steel Sheet, Zinc-Coated (Galvanized), for Corrugated Steel Pipe
A description is not available for this item.
January 1, 1996
Standard Specification for Steel Sheet, Zinc-Coated (Galvanized), for Corrugated Steel Pipe
A description is not available for this item.
January 1, 1987
Standard Specification for Steel Sheet, Zinc-Coated (Galvanized) for Corrugated Steel Pipe
A description is not available for this item.
AASHTO M 218
January 1, 1974
Standard Specification for Zinc Coated (Galvanized) Iron or Steel Sheets for Culverts and Underdrains
This specification covers steel sheet, for culverts and underdrains, which is zinc coated (galvanized) on continuous lines by the hot-dip process. The material is furnished flat, in coils and cut...

References

Advertisement