CENELEC - EN 50124-2

Railway applications - Insulation coordination Part 2: Overvoltages and related protection

inactive
Organization: CENELEC
Publication Date: 1 March 2001
Status: inactive
Page Count: 14
ICS Code (Other standards related to insulation): 29.080.99
ICS Code (Electric traction equipment): 29.280
scope:

This European Standard applies to:

- fixed installations (downstream the secondary of the substation transformer) and rolling stock equipment linked to the contact line of one of the systems defined in EN 50163;

- rolling stock equipment linked to a train line.

This standard gives simulation and/or test requirements for protection against transient overvoltages of such equipment.

Long-term overvoltages are not treated in this document.

Document History

March 1, 2017
Railway applications - Insulation coordination - Part 2: Overvoltages and related protection
This European Standard applies to: — fixed installations (downstream of the secondary of the substation transformer) and rolling stock equipment linked to the contact line of one of the systems...
EN 50124-2
March 1, 2001
Railway applications - Insulation coordination Part 2: Overvoltages and related protection
This European Standard applies to: — fixed installations (downstream the secondary of the substation transformer) and rolling stock equipment linked to the contact line of one of the systems defined...
March 1, 2001
Railway Applications - Insulation Coordination Part 2: Overvoltages and Related Protection
A description is not available for this item.

References

Advertisement