DIN 267-27

Fasteners - Part 27: Steel screws, bolts and studs with adhesive coating - Technical delivery conditions

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2009
Status: active
Page Count: 18
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This standard specifies functional characteristics of microencapsulated adhesive coatings applied on steel screws, bolts and studs ("bolts" for short)

- with ISO metric screw thread as in DIN ISO 261,

- with a nominal thread diameter between 3 mm and 39 mm (coarse-pitch),

- with a nominal thread diameter between 8 mm and 39 mm (fine-pitch),

- assigned to property classes in accordance with DIN EN ISO 898-1, DIN EN ISO 3506-1 and DIN 267-13,

- with bright-finished and coated surfaces,

- for use at service temperatures ranging from -50 °C to 100 °C and, for special applications, up to 150 °C.

This standard specifies a suitability test for microencapsulated adhesive coatings on a specified test bolt and a system performance test for bolts with microencapsulated adhesive coatings at ambient temperature and at higher temperatures. The system performance test for bolt surfaces with incorporated and/or additionally applied lubricants is only applicable when carried out at ambient temperature.

The (informative) Annex A contains information regarding the system performance test of bolt surfaces with incorporated and/or additionally applied lubricant at higher temperatures.

Document History

DIN 267-27
September 1, 2009
Fasteners - Part 27: Steel screws, bolts and studs with adhesive coating - Technical delivery conditions
This standard specifies functional characteristics of microencapsulated adhesive coatings applied on steel screws, bolts and studs ("bolts" for short) — with ISO metric screw thread as in DIN ISO...
January 1, 2004
Technical Delivery conditions for fasteners - Part 27: Adhesive-coated steel screws, bolts and studs
A description is not available for this item.
March 1, 1990
Fasteners; adhesive-coated steel screws, bolts and studs; technical delivery conditions
A description is not available for this item.

References

Advertisement