DIN EN 16129

Pressure regulators, automatic change-over devices, having a maximum regulated pressure of 4 bar, with a maximum capacity of 100kg/h, associated safety devices and adaptors for butane, propane, and their mixtures - German version prEN 16129:2010

inactive
Organization: DIN
Publication Date: 1 September 2010
Status: inactive
Page Count: 159
ICS Code (Pressure regulators): 23.060.40

Document History

August 1, 2018
Pressure regulators, automatic change-over devices, having a maximum regulated pressure of 4 bar, with a maximum capacity of 150 kg/h, associated safety devices and adaptors for butane, propane, and their mixtures; German and English version prEN 16129:2018
A description is not available for this item.
August 1, 2013
Pressure regulators, automatic change-over devices, having a maximum regulated pressure of 4 bar, with a maximum capacity of 150kg/h, associated safety devices and adaptors for butane, propane, and their mixtures; German version EN 16129:2013
Diese Europäische Norm definiert die Bau- und Betriebseigenschaften, die Sicherheitsanforderungen und die Prüfverfahren und die Kennzeichnung von Druckregelgeräten und automatischen Umschaltventilen...
DIN EN 16129
September 1, 2010
Pressure regulators, automatic change-over devices, having a maximum regulated pressure of 4 bar, with a maximum capacity of 100kg/h, associated safety devices and adaptors for butane, propane, and their mixtures - German version prEN 16129:2010
A description is not available for this item.
Advertisement