AFNOR - NF EN 60297-3-106
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 3-106 : adaptation dimensions for subracks and chassis applicable with metric cabinets or racks in accordance with IEC 60917-2-1
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 July 2010 |
| Status: | active |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
Document History
NF EN 60297-3-106
July 1, 2010
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 3-106 : adaptation dimensions for subracks and chassis applicable with metric cabinets or racks in accordance with IEC 60917-2-1
A description is not available for this item.