DIN EN ISO 16852

Flame arresters - Performance requirements, test methods and limits for use (ISO 16852:2008, including Cor 1:2008 and Cor 2:2009)

inactive
Buy Now
Organization: DIN
Publication Date: 1 September 2010
Status: inactive
Page Count: 58
ICS Code (Pressure regulators): 23.060.40
ICS Code (Other standards related to protection against fire): 13.220.99

Document History

April 1, 2017
Flame arresters - Performance requirements, test methods and limits for use (ISO 16852:2016)
This International Standard specifies the requirements for flame arresters that prevent flame transmission when explosive gas-air or vapour-air mixtures are present. It establishes uniform principles...
DIN EN ISO 16852
September 1, 2010
Flame arresters - Performance requirements, test methods and limits for use (ISO 16852:2008, including Cor 1:2008 and Cor 2:2009)
A description is not available for this item.

References

Advertisement