NPFC - MIL-DTL-17060

MOTORS, ALTERNATING CURRENT, INTEGRAL-HORSEPOWER, SHIPBOARD USE

inactive
Buy Now
Organization: NPFC
Publication Date: 8 January 2009
Status: inactive
Page Count: 99
scope:

This specification covers the requirements for three-phase, alternating current (AC) motors for shipboard use in frame sizes not less than 182.

Classification. Motors furnished in accordance with this specification have the following services as specified (see 6.2):

a. Service A - Heavy-duty, high impact, shock-resistant motors for driven auxiliaries including propulsion which are essential to the military effectiveness of a ship.

b. Service C - Commercial marine motors for driven auxiliaries which are not essential to the military effectiveness of a ship.

intended Use:

AC, 60-hertz, integral-hp motors conforming to this specification are intended for use with driven auxiliaries on board Naval ships.

Document History

August 30, 2016
MOTORS, ALTERNATING CURRENT, INTEGRAL-HORSEPOWER, SHIPBOARD USE
This specification covers the requirements for three-phase, alternating current (AC) motors for shipboard use in frame sizes not less than 182.
MIL-DTL-17060
January 8, 2009
MOTORS, ALTERNATING CURRENT, INTEGRAL-HORSEPOWER, SHIPBOARD USE
This specification covers the requirements for three-phase, alternating current (AC) motors for shipboard use in frame sizes not less than 182. Classification. Motors furnished in accordance with...
May 25, 1995
MOTORS, 60-HERTZ, ALTERNATING CURRENT, INTEGRAL-HORSEPOWER, SHIPBOARD USE
This specification covers the requirements for 60-hertz (Hz), three-phase, alternating current (ac) motors for shipboard use in frame sizes not less than 182. Motors furnished in accordance with...
May 15, 1981
MOTORS, 60-HERTZ, ALTERNATING CURRENT, INTEGRAL-HORSEPOWER, SHIPBOARD USE
A description is not available for this item.
May 20, 1977
MOTORS, 60-HERTZ, ALTERNATING CURRENT, INTEGRAL-HORSEPOWER, SHIPBOARD USE
This specification covers the requirements for 60-hertz (Hz), three-phase, integral-horsepower (hp), alternating current (a.c.) motors for shipboard use. Motors shall be of the following services,...
January 12, 1972
MOTORS, 60-HERTZ, ALTERNATING CURRENT, INTEGRAL-HORSEPOWER, SHIPBOARD USE
This specification covers the requirements for "U" framce and "T" framce 60 Hertz (Hz), three phase, integral horsepower (hp.), alternating current (a.c.) moors for shipboard use.
December 1, 1966
MOTORS, 60-HERTZ, ALTERNATING CURRENT, INTEGRAL-HORSEPOWER, SHIPBOARD USE
A description is not available for this item.
September 10, 1965
MOTORS, 60-HERTZ, ALTERNATING CURRENT, INTEGRAL-HORSEPOWER, SHIPBOARD USE
This specification covers 60 cycle, three phase, integral horsepower (hp.), alternating-current, motors for shipboard use.
March 8, 1963
MOTORS, 60-HERTZ, ALTERNATING CURRENT, INTEGRAL-HORSEPOWER, SHIPBOARD USE
A description is not available for this item.
February 25, 1959
MOTORS, 60-HERTZ, ALTERNATING CURRENT, INTEGRAL-HORSEPOWER, SHIPBOARD USE
A description is not available for this item.
June 22, 1953
MOTORS, 60-HERTZ, ALTERNATING CURRENT, INTEGRAL-HORSEPOWER, SHIPBOARD USE
Service A motors are intended for applications where they are essential to the Military effectiveness of a ship, Service C motors are intended for applications where they are not essential to the...
July 14, 1952
MOTORS, 60-HERTZ, ALTERNATING CURRENT, INTEGRAL-HORSEPOWER, SHIPBOARD USE
A description is not available for this item.

References

Advertisement