DSF/ISO/DIS 6855-1

Mopeds - Measurement method for gaseous exhaust emissions and fuel consumption - Part 1: General test requirements

pending, Most Current
Organization: DS
Status: pending
Page Count: 54
ICS Code (Motorcycles and mopeds): 43.140
ICS Code (Transport exhaust emissions): 13.040.50
scope:

This part of ISO 6855 specifies the general test requirements for measurement for the gaseous exhaust emissions from mopeds, and for determining the fuel consumption of mopeds as defined in ISO 3833. It is applicable to mopeds equipped with a spark ignition engine (four-stroke engine, two-stroke engine or rotary piston engine).

Document History

DSF/ISO/DIS 6855-1
Mopeds - Measurement method for gaseous exhaust emissions and fuel consumption - Part 1: General test requirements
This part of ISO 6855 specifies the general test requirements for measurement for the gaseous exhaust emissions from mopeds, and for determining the fuel consumption of mopeds as defined in ISO 3833....
Advertisement