SNV - SN EN 12254

Screens for laser working places - Safety requirements and testing

active
Organization: SNV
Publication Date: 1 July 2010
Status: active
Page Count: 22
ICS Code (Radiation protection): 13.280
scope:

This European Standard specifies functional requirements and a product labelling applicable to temporary and permanent passive guards (in the following called screens) for protection against laser radiation. This standard includes test methods for testing functional performance and the specification of the user documentation to be supplied with the product. The screens are designed to protect the user from:

- unintentional exposure to direct and/or diffuse laser radiation;

- a time limited exposure to laser radiation, based on the functional requirements determined by risk assessment.

This European Standard applies to supervised screens for installations in working places at which laser radiation up to a maximum mean power of 100 W or single pulse energy of 30 J occurs within the spectral range between 180 nm (0,18 μm) and 106 nm (1 000 μm).

This European Standard applies to the protection against laser radiation only. This standard does not apply to other hazards including hazards from secondary radiation that can arise during, for example, material processing.

This European Standard gives guidance on how to select such screens.

Laser enclosures and housings that are supplied as part of the laser product or are supplied to be fitted to a laser system to form a laser product (according to EN 60825-1) are not considered to be within the scope of the standard.

Document History

February 1, 2012
Screens for laser working places - Safety requirements and testing; Corrigendum AC
A description is not available for this item.
SN EN 12254
July 1, 2010
Screens for laser working places - Safety requirements and testing
This European Standard specifies functional requirements and a product labelling applicable to temporary and permanent passive guards (in the following called screens) for protection against laser...

References

Advertisement